TE Connectivity Rectangular Wire & Cable Connectors & Housings 178964-7

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 16 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Tab Dimensions Connector Height : 17.78 MM  [.7 INCH ] Connector Length : 44.62 MM  [1.75 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 16 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Tab Dimensions Connector Height : 17.78 MM  [.7 INCH ] Connector Length : 44.62 MM  [1.75 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 178964-7 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
178964-7
Rectangular Wire & Cable Connectors & Housings 178964-7
Body Features Primary Product Color : Black Configuration Features Number of Positions : 16 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Tab Dimensions Connector Height : 17.78 MM  [.7 INCH ] Connector Length : 44.62 MM  [1.75 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 16
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Tab

Dimensions


  • Connector Height : 17.78 MM  [.7 INCH ]
  • Connector Length : 44.62 MM  [1.75 INCH ]
  • Row-to-Row Spacing : 5.08 MM  [.2 INCH ]

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 600

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - A29541-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29541-ND
Rectangular Connector Housings A29541-ND
"16 Rectangular Connectors - Housings Plug Black 0.150"" (3.81mm)"

"16 Rectangular Connectors - Housings Plug Black 0.150"" (3.81mm)"

Buy Now Datasheet
Wire Housings & Plugs - 7201597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201597
Wire Housings & Plugs 7201597
TE Connectivity 178964-7

TE Connectivity 178964-7

Supplier's Site
Wire Housings & Plugs - 7201597P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201597P
Wire Housings & Plugs 7201597P
TE Connectivity 178964-7

TE Connectivity 178964-7

Supplier's Site
Wire Housings & Plugs - 1644003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1644003
Wire Housings & Plugs 1644003
TE Connectivity 178964-7

TE Connectivity 178964-7

Supplier's Site
Singapore, Singapore
250V 3A Electronic Connector
340-178964-7
250V 3A Electronic Connector 340-178964-7
16 Pos Wire Housing, 3.81mm Pitch, Crimp, Male, 250V, 3A Product overview: 178964-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 3A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-178964-7 can be used for catalog matching and distributor lookup.

16 Pos Wire Housing, 3.81mm Pitch, Crimp, Male, 250V, 3A Product overview: 178964-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 3A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-178964-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Manufacturer: TE Connectivity Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings Series: Dynamic D-3100 Package: Bulk Product Status: Active Product Status: 178964 Note: Contacts Not Included Operating Temperature: -55°C ~ 105°C Number of Rows: 2 Row Spacing: 0.200" (5.08mm)

Manufacturer: TE Connectivity
Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Series: Dynamic D-3100
Package: Bulk
Product Status: Active
Product Status: 178964
Note: Contacts Not Included
Operating Temperature: -55°C ~ 105°C
Number of Rows: 2
Row Spacing: 0.200" (5.08mm)

Buy Now Datasheet
Dynamic D-3 W-T-W Tab Hsg 16P Amp - Te Connectivity - 41AJ4699 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-3 W-T-W Tab Hsg 16P Amp - Te Connectivity
41AJ4699
Dynamic D-3 W-T-W Tab Hsg 16P Amp - Te Connectivity 41AJ4699
DYNAMIC D-3 W-T-W TAB HSG 16P

DYNAMIC D-3 W-T-W TAB HSG 16P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 178964-7 A29541-ND 7201597 7201597P 340-178964-7 41AJ4699
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs 250V 3A Electronic Connector Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings Dynamic D-3 W-T-W Tab Hsg 16P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable mount
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1051643-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers
Header - 02560389-006 - Richardson RFPD
TE Connectivity
View Details
2 suppliers