TE Connectivity Tab Connector Housing, Gf Polyester; Product Range Amp Te Connectivity 178964-6

Description
TAB CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-3100D Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:3.81mm; For Use With:AMP Dynamic D-3000 Series Pin Contacts RoHS Compliant: Yes
Datasheet
Description
TAB CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-3100D Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:3.81mm; For Use With:AMP Dynamic D-3000 Series Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tab Connector Housing, Gf Polyester; Product Range Amp Te Connectivity - 85X8469 - Newark, An Avnet Company
Chicago, IL, United States
Tab Connector Housing, Gf Polyester; Product Range Amp Te Connectivity
85X8469
Tab Connector Housing, Gf Polyester; Product Range Amp Te Connectivity 85X8469
TAB CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-3100D Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:3.81mm; For Use With:AMP Dynamic D-3000 Series Pin Contacts RoHS Compliant: Yes

TAB CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-3100D Series; Gender:Plug; No. of Positions:12Positions; Pitch Spacing:3.81mm; For Use With:AMP Dynamic D-3000 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85X8469
Product Name Tab Connector Housing, Gf Polyester; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details