TE Connectivity Rectangular Wire & Cable Connectors & Housings 178964-6

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Tab Dimensions Connector Height : 17.78 MM  [.7 INCH ] Connector Length : 37 MM  [1.45 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Tab Dimensions Connector Height : 17.78 MM  [.7 INCH ] Connector Length : 37 MM  [1.45 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 178964-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
178964-6
Rectangular Wire & Cable Connectors & Housings 178964-6
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Tab Dimensions Connector Height : 17.78 MM  [.7 INCH ] Connector Length : 37 MM  [1.45 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Tab

Dimensions


  • Connector Height : 17.78 MM  [.7 INCH ]
  • Connector Length : 37 MM  [1.45 INCH ]
  • Row-to-Row Spacing : 5.08 MM  [.2 INCH ]

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 600

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Manufacturer: TE Connectivity Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings Series: Dynamic D-3100 Package: Bulk Product Status: Active Connector Type: Plug Contact Type: Tab Number of Rows: 2 Number of Positions: 12 Pitch: 0.150" (3.81mm)

Manufacturer: TE Connectivity
Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Series: Dynamic D-3100
Package: Bulk
Product Status: Active
Connector Type: Plug
Contact Type: Tab
Number of Rows: 2
Number of Positions: 12
Pitch: 0.150" (3.81mm)

Buy Now Datasheet
Singapore, Singapore
3A 250V Electronic Connector
340-178964-6
3A 250V Electronic Connector 340-178964-6
12 Pos Power Connector, 3A, 250V, Wire-to-Wire, Male Pin, Black Product overview: 178964-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-178964-6 can be used for catalog matching and distributor lookup.

12 Pos Power Connector, 3A, 250V, Wire-to-Wire, Male Pin, Black Product overview: 178964-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-178964-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A29540-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29540-ND
Rectangular Connector Housings A29540-ND
"12 Rectangular Connectors - Housings Plug Black 0.150"" (3.81mm)"

"12 Rectangular Connectors - Housings Plug Black 0.150"" (3.81mm)"

Buy Now Datasheet
Wire Housings & Plugs - 7201575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201575
Wire Housings & Plugs 7201575
TE Connectivity 178964-6

TE Connectivity 178964-6

Supplier's Site
Wire Housings & Plugs - 7201575P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201575P
Wire Housings & Plugs 7201575P
TE Connectivity 178964-6

TE Connectivity 178964-6

Supplier's Site
Wire Housings & Plugs - 1644002 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1644002
Wire Housings & Plugs 1644002
TE Connectivity 178964-6

TE Connectivity 178964-6

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 178964-6 340-178964-6 A29540-ND 7201575 7201575P
Product Name Rectangular Wire & Cable Connectors & Housings Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings 3A 250V Electronic Connector Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable mount
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 103682-2-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1565088-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
Rectangular Wire & Cable Connectors & Housings - 1-1565085-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers