TE Connectivity Connector Housing, Plug, 10Pos, 3.81Mm; Product Range Amp Te Connectivity 178964-5

Description
CONNECTOR HOUSING, PLUG, 10POS, 3.81MM; Product Range:Dynamic D3100D Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:3.81mm; For Use With:AMP Dynamic D3100D Series Pin Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 10POS, 3.81MM; Product Range:Dynamic D3100D Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:3.81mm; For Use With:AMP Dynamic D3100D Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 10Pos, 3.81Mm; Product Range Amp Te Connectivity - 70AH7197 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 10Pos, 3.81Mm; Product Range Amp Te Connectivity
70AH7197
Connector Housing, Plug, 10Pos, 3.81Mm; Product Range Amp Te Connectivity 70AH7197
CONNECTOR HOUSING, PLUG, 10POS, 3.81MM; Product Range:Dynamic D3100D Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:3.81mm; For Use With:AMP Dynamic D3100D Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 10POS, 3.81MM; Product Range:Dynamic D3100D Series; Gender:Plug; No. of Positions:10Positions; Pitch Spacing:3.81mm; For Use With:AMP Dynamic D3100D Series Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH7197
Product Name Connector Housing, Plug, 10Pos, 3.81Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47 mm (1.85 inch)
Bearing Bore / Ring O.D. 1.65 inch (42 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details