TE Connectivity Connector, Housing, 6 Position, Plug, 3.81Mm; Product Range Amp Te Connectivity 178964-3

Description
CONNECTOR, HOUSING, 6 POSITION, PLUG, 3.81MM; Product Range:Dynamic D-3100D Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:3.81mm; For Use With:Dynamic 3000 Series Pin Contacts RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, 6 POSITION, PLUG, 3.81MM; Product Range:Dynamic D-3100D Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:3.81mm; For Use With:Dynamic 3000 Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, 6 Position, Plug, 3.81Mm; Product Range Amp Te Connectivity - 07H7571 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, 6 Position, Plug, 3.81Mm; Product Range Amp Te Connectivity
07H7571
Connector, Housing, 6 Position, Plug, 3.81Mm; Product Range Amp Te Connectivity 07H7571
CONNECTOR, HOUSING, 6 POSITION, PLUG, 3.81MM; Product Range:Dynamic D-3100D Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:3.81mm; For Use With:Dynamic 3000 Series Pin Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, 6 POSITION, PLUG, 3.81MM; Product Range:Dynamic D-3100D Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:3.81mm; For Use With:Dynamic 3000 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site
Plug Housing, 6Pos, Gf Polyester, Black; Product Range Amp Te Connectivity - 38AC2970 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 6Pos, Gf Polyester, Black; Product Range Amp Te Connectivity
38AC2970
Plug Housing, 6Pos, Gf Polyester, Black; Product Range Amp Te Connectivity 38AC2970
PLUG HOUSING, 6POS, GF POLYESTER, BLACK; Product Range:Dynamic D-3000 Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:3.81mm; For Use With:AMP Dynamic D-3000 Series Pin Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

PLUG HOUSING, 6POS, GF POLYESTER, BLACK; Product Range:Dynamic D-3000 Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:3.81mm; For Use With:AMP Dynamic D-3000 Series Pin Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 07H7571
Product Name Connector, Housing, 6 Position, Plug, 3.81Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details