TE Connectivity Connector Hardware, Mounts, Locks & Retainers 178877-1

Description
Body Features Primary Product Material : Carbon Steel Dimensions Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Carbon Steel Dimensions Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 178877-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
178877-1
Connector Hardware, Mounts, Locks & Retainers 178877-1
Body Features Primary Product Material : Carbon Steel Dimensions Thread Length : 5 MM  [.197 INCH ] Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Screwlock Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Carbon Steel

Dimensions


  • Thread Length : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Thread Size : 4-40 UNC

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Screwlock
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 178877-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
178877-1
D-Sub Connectors 178877-1
SCREWLOCK WITH SPRING WASHER

SCREWLOCK WITH SPRING WASHER

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
178877-1
D-Sub Connectors 178877-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Jackscrews - A144248-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A144248-ND
D-Sub, D-Shaped Connector Jackscrews A144248-ND
Jackscrew Socket For AMPLIMITE Series

Jackscrew Socket For AMPLIMITE Series

Buy Now Datasheet
Screwlock With Spring Washer Rohs Compliant Amp - Te Connectivity - 12H0024 - Newark, An Avnet Company
Chicago, IL, United States
Screwlock With Spring Washer Rohs Compliant Amp - Te Connectivity
12H0024
Screwlock With Spring Washer Rohs Compliant Amp - Te Connectivity 12H0024
SCREWLOCK WITH SPRING WASHER ROHS COMPLIANT: YES

SCREWLOCK WITH SPRING WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 178877-1 178877-1 A144248-ND 12H0024
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews Screwlock With Spring Washer Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1532179-8 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Panel Mount
View Details
2 suppliers