TE Connectivity Plug Housing, 20Pos, 3.81Mm, Gf Pe; Product Range Amp Te Connectivity 178803-8

Description
PLUG HOUSING, 20POS, 3.81MM, GF PE; Product Range:Dynamic D-3100 Series; Gender:Plug; No. of Positions:20Position s; Pitch Spacing:3.81mm; For Use With:AMP Dynamic D-3100 Series Pin Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 20POS, 3.81MM, GF PE; Product Range:Dynamic D-3100 Series; Gender:Plug; No. of Positions:20Position s; Pitch Spacing:3.81mm; For Use With:AMP Dynamic D-3100 Series Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 20Pos, 3.81Mm, Gf Pe; Product Range Amp Te Connectivity - 88W1738 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 20Pos, 3.81Mm, Gf Pe; Product Range Amp Te Connectivity
88W1738
Plug Housing, 20Pos, 3.81Mm, Gf Pe; Product Range Amp Te Connectivity 88W1738
PLUG HOUSING, 20POS, 3.81MM, GF PE; Product Range:Dynamic D-3100 Series; Gender:Plug; No. of Positions:20Position s; Pitch Spacing:3.81mm; For Use With:AMP Dynamic D-3100 Series Pin Contacts RoHS Compliant: Yes

PLUG HOUSING, 20POS, 3.81MM, GF PE; Product Range:Dynamic D-3100 Series; Gender:Plug; No. of Positions:20Positions; Pitch Spacing:3.81mm; For Use With:AMP Dynamic D-3100 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 88W1738
Product Name Plug Housing, 20Pos, 3.81Mm, Gf Pe; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details