TE Connectivity Tab Connector Housing, Gf Polyester; Product Range Amp Te Connectivity 178803-7

Description
TAB CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-3100D Series; Gender:Plug; No. of Positions:16Ways; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Pin Contacts; SVHC:No SVHC (27-Jun-2018); Connector Body RoHS Compliant: Yes
Description
TAB CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-3100D Series; Gender:Plug; No. of Positions:16Ways; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Pin Contacts; SVHC:No SVHC (27-Jun-2018); Connector Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tab Connector Housing, Gf Polyester; Product Range Amp Te Connectivity - 85X8466 - Newark, An Avnet Company
Chicago, IL, United States
Tab Connector Housing, Gf Polyester; Product Range Amp Te Connectivity
85X8466
Tab Connector Housing, Gf Polyester; Product Range Amp Te Connectivity 85X8466
TAB CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-3100D Series; Gender:Plug; No. of Positions:16Ways; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Pin Contacts; SVHC:No SVHC (27-Jun-2018); Connector Body RoHS Compliant: Yes

TAB CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-3100D Series; Gender:Plug; No. of Positions:16Ways; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Pin Contacts; SVHC:No SVHC (27-Jun-2018); Connector Body RoHS Compliant: Yes

Supplier's Site
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 12H0017 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
12H0017
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 12H0017
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Dynamic D-3100D Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Pin Contacts; Connector Type:Plug & Socket RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Dynamic D-3100D Series; Gender:Plug; No. of Positions:16Positions; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Pin Contacts; Connector Type:Plug & Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85X8466
Product Name Tab Connector Housing, Gf Polyester; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details