TE Connectivity Tab Connector Housing, Gf Polyester; Product Range Amp Te Connectivity 178803-5

Description
TAB CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-3100D Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:3.81mm; For Use With:AMP Dynamic D-3000 Series Pin Contacts RoHS Compliant: Yes
Datasheet
Description
TAB CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-3100D Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:3.81mm; For Use With:AMP Dynamic D-3000 Series Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tab Connector Housing, Gf Polyester; Product Range Amp Te Connectivity - 02H0565 - Newark, An Avnet Company
Chicago, IL, United States
Tab Connector Housing, Gf Polyester; Product Range Amp Te Connectivity
02H0565
Tab Connector Housing, Gf Polyester; Product Range Amp Te Connectivity 02H0565
TAB CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-3100D Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:3.81mm; For Use With:AMP Dynamic D-3000 Series Pin Contacts RoHS Compliant: Yes

TAB CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-3100D Series; Gender:Plug; No. of Positions:10Positions; Pitch Spacing:3.81mm; For Use With:AMP Dynamic D-3000 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 02H0565
Product Name Tab Connector Housing, Gf Polyester; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63 mm (2.48 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details