TE Connectivity PCB Headers & Receptacles 178688-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 32 Contact Features Contact Size : 1.8mm, 1mm Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.77 MM , 1 MM  [.07 INCH , .04 INCH ] Dimensions Connector Length : 74.4 MM  [2.92 INCH ] Connector Width : 37.05 MM  [1.45 INCH ] Housing Features Centerline (Pitch) : 3.9 MM , 2.5 MM  [.153 INCH , .098 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 16 Packaging Type : Box Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Wire Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Usage Conditions Operating Temperature (Max) : 85 DEGC , 80 DEGC , 90 DEGC , 75 DEGC , 100 DEGC , 105 DEGC , 70 DEGC , 65 DEGC  [194 DEGF , 167 DEGF , 212 DEGF , 158 DEGF , 149 DEGF , 176 DEGF , 221 DEGF , 185 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 32 Contact Features Contact Size : 1.8mm, 1mm Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.77 MM , 1 MM  [.07 INCH , .04 INCH ] Dimensions Connector Length : 74.4 MM  [2.92 INCH ] Connector Width : 37.05 MM  [1.45 INCH ] Housing Features Centerline (Pitch) : 3.9 MM , 2.5 MM  [.153 INCH , .098 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 16 Packaging Type : Box Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Wire Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Usage Conditions Operating Temperature (Max) : 85 DEGC , 80 DEGC , 90 DEGC , 75 DEGC , 100 DEGC , 105 DEGC , 70 DEGC , 65 DEGC  [194 DEGF , 167 DEGF , 212 DEGF , 158 DEGF , 149 DEGF , 176 DEGF , 221 DEGF , 185 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 178688-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
178688-2
PCB Headers & Receptacles 178688-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 32 Contact Features Contact Size : 1.8mm, 1mm Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.77 MM , 1 MM  [.07 INCH , .04 INCH ] Dimensions Connector Length : 74.4 MM  [2.92 INCH ] Connector Width : 37.05 MM  [1.45 INCH ] Housing Features Centerline (Pitch) : 3.9 MM , 2.5 MM  [.153 INCH , .098 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 16 Packaging Type : Box Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Wire Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Usage Conditions Operating Temperature (Max) : 85 DEGC , 80 DEGC , 90 DEGC , 75 DEGC , 100 DEGC , 105 DEGC , 70 DEGC , 65 DEGC  [194 DEGF , 167 DEGF , 212 DEGF , 158 DEGF , 149 DEGF , 176 DEGF , 221 DEGF , 185 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 32
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 32

Contact Features


  • Contact Size : 1.8mm, 1mm
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 1.77 MM , 1 MM  [.07 INCH , .04 INCH ]

Dimensions


  • Connector Length : 74.4 MM  [2.92 INCH ]
  • Connector Width : 37.05 MM  [1.45 INCH ]

Housing Features


  • Centerline (Pitch) : 3.9 MM , 2.5 MM  [.153 INCH , .098 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 16
  • Packaging Type : Box

Product Type Features


  • Connector Shape : Rectangular
  • Connector System : Wire-to-Wire
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC , 80 DEGC , 90 DEGC , 75 DEGC , 100 DEGC , 105 DEGC , 70 DEGC , 65 DEGC  [194 DEGF , 167 DEGF , 212 DEGF , 158 DEGF , 149 DEGF , 176 DEGF , 221 DEGF , 185 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 178688-2
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103186-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - 102160-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103186-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102394-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details