Configuration Features Number of Positions : 4 Number of Power Positions : 0 Number of Rows : 1 Number of Signal Positions : 0
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle
Dimensions Connector Height : 9.7 MM [.38 INCH ] Product Length : 16.98 MM [.67 INCH ]
Electrical Characteristics Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 300
Housing Features Centerline (Pitch) : 3.96 MM [.156 INCH ] Housing Color : Blue Housing Material : Nylon 6/6
Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch PCB Mount Retention : Without Panel Mount Feature : Without Strain Relief : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Configuration Features
- Number of Positions : 4
- Number of Power Positions : 0
- Number of Rows : 1
- Number of Signal Positions : 0
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 7
- Contact Layout : Inline
- Contact Retention Within Housing : Without
- Contact Type : Receptacle
Dimensions
- Connector Height : 9.7 MM [.38 INCH ]
- Product Length : 16.98 MM [.67 INCH ]
Electrical Characteristics
- Insulation Resistance (MEGO) : 1000
- Operating Voltage (VAC) : 300
Housing Features
- Centerline (Pitch) : 3.96 MM [.156 INCH ]
- Housing Color : Blue
- Housing Material : Nylon 6/6
Industry Standards
- Glow Wire Rating : Standard Part - Not Glow Wire
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Cable Mount (Free-Hanging)
- Mating Alignment : With
- Mating Alignment Type : Polarization
- Mating Retention : With
- Mating Retention Type : Latch
- PCB Mount Retention : Without
- Panel Mount Feature : Without
- Strain Relief : Without
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 1000
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Plug
- Connector System : Wire-to-Wire
- Rectangular Power Connector Type : Housing
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]