TE Connectivity Headers, Male Pins 178328-3

Description
"Connector Header Through Hole 20 position 0.150"" (3.81mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 20 position 0.150"" (3.81mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A29525-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A29525-ND
Headers, Male Pins A29525-ND
"Connector Header Through Hole 20 position 0.150"" (3.81mm)"

"Connector Header Through Hole 20 position 0.150"" (3.81mm)"

Buy Now Datasheet
Plug & Socket Connector, Plug, 20Pos, 3.81 Mm; Connector Systems Amp - Te Connectivity - 11H9958 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 20Pos, 3.81 Mm; Connector Systems Amp - Te Connectivity
11H9958
Plug & Socket Connector, Plug, 20Pos, 3.81 Mm; Connector Systems Amp - Te Connectivity 11H9958
PLUG & SOCKET CONNECTOR, PLUG, 20POS, 3.81 MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.81mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:Dynamic D-3100D SeriesRoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 20POS, 3.81 MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.81mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:Dynamic D-3100D SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A29525-ND 11H9958
Product Name Headers, Male Pins Plug & Socket Connector, Plug, 20Pos, 3.81 Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Category PC Card Connector
Connector Type CFast
Gender Female / Jack
View Details
Ribbon Cable Connectors - 102161-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details