TE Connectivity Headers, Male Pins 178328-2

Description
"Connector Header Through Hole 20 position 0.150"" (3.81mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 20 position 0.150"" (3.81mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A29524-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A29524-ND
Headers, Male Pins A29524-ND
"Connector Header Through Hole 20 position 0.150"" (3.81mm)"

"Connector Header Through Hole 20 position 0.150"" (3.81mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 15A 250V Electronic Connector
316-178328-2
Through-Hole 15A 250V Electronic Connector 316-178328-2
20 Pos 15A Wire-to-Board Power Connector, Gold, 250V, Through Hole Product overview: 178328-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 15A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-178328-2 can be used for catalog matching and distributor lookup.

20 Pos 15A Wire-to-Board Power Connector, Gold, 250V, Through Hole Product overview: 178328-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 15A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-178328-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Header, 20Pos, 2Row, 3.81Mm; Connector Systems Amp - Te Connectivity - 85X8461 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 20Pos, 2Row, 3.81Mm; Connector Systems Amp - Te Connectivity
85X8461
Conn, Header, 20Pos, 2Row, 3.81Mm; Connector Systems Amp - Te Connectivity 85X8461
CONN, HEADER, 20POS, 2ROW, 3.81MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.81mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:Dynamic D-3100D Series RoHS Compliant: Yes

CONN, HEADER, 20POS, 2ROW, 3.81MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.81mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:Dynamic D-3100D Series RoHS Compliant: Yes

Supplier's Site
Wire-To-Board Connector, Dynamic D-3100D Series, Through Hole, Header, 20, 3.81 Mm Rohs Compliant Amp - Te Connectivity - 28AC7531 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Dynamic D-3100D Series, Through Hole, Header, 20, 3.81 Mm Rohs Compliant Amp - Te Connectivity
28AC7531
Wire-To-Board Connector, Dynamic D-3100D Series, Through Hole, Header, 20, 3.81 Mm Rohs Compliant Amp - Te Connectivity 28AC7531
WIRE-TO-BOARD CONNECTOR, DYNAMIC D-3100D SERIES, THROUGH HOLE, HEADER, 20, 3.81 MM ROHS COMPLIANT: YES

WIRE-TO-BOARD CONNECTOR, DYNAMIC D-3100D SERIES, THROUGH HOLE, HEADER, 20, 3.81 MM ROHS COMPLIANT: YES

Supplier's Site
Dynamic D-3 Hdr Assy V 20P Amp - Te Connectivity - 41AJ4682 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-3 Hdr Assy V 20P Amp - Te Connectivity
41AJ4682
Dynamic D-3 Hdr Assy V 20P Amp - Te Connectivity 41AJ4682
DYNAMIC D-3 HDR ASSY V 20P

DYNAMIC D-3 HDR ASSY V 20P

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A29524-ND 316-178328-2 85X8461 28AC7531
Product Name Headers, Male Pins Through-Hole 15A 250V Electronic Connector Conn, Header, 20Pos, 2Row, 3.81Mm; Connector Systems Amp - Te Connectivity Wire-To-Board Connector, Dynamic D-3100D Series, Through Hole, Header, 20, 3.81 Mm Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data