TE Connectivity Headers, Male Pins 178327-2

Description
"Connector Header Through Hole 16 position 0.150"" (3.81mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 16 position 0.150"" (3.81mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A29521-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A29521-ND
Headers, Male Pins A29521-ND
"Connector Header Through Hole 16 position 0.150"" (3.81mm)"

"Connector Header Through Hole 16 position 0.150"" (3.81mm)"

Buy Now Datasheet
Singapore, Singapore
8A 250V Electronic Connector
316-178327-2
8A 250V Electronic Connector 316-178327-2
16 Pos 3.81mm Tab Header, Gold, 8A, 250V, Thru-Hole Product overview: 178327-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-178327-2 can be used for catalog matching and distributor lookup.

16 Pos 3.81mm Tab Header, Gold, 8A, 250V, Thru-Hole Product overview: 178327-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-178327-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Header, 16Pos, 2Row, 3.81Mm; Connector Systems Amp - Te Connectivity - 38AC2967 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 16Pos, 2Row, 3.81Mm; Connector Systems Amp - Te Connectivity
38AC2967
Conn, Header, 16Pos, 2Row, 3.81Mm; Connector Systems Amp - Te Connectivity 38AC2967
CONN, HEADER, 16POS, 2ROW, 3.81MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.81mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:Dynamic D-3100 Series RoHS Compliant: Yes

CONN, HEADER, 16POS, 2ROW, 3.81MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.81mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:Dynamic D-3100 Series RoHS Compliant: Yes

Supplier's Site Datasheet
16-P Post Hdr D-3100D Vert .38 Rohs Compliant Amp - Te Connectivity - 11H9954 - Newark, An Avnet Company
Chicago, IL, United States
16-P Post Hdr D-3100D Vert .38 Rohs Compliant Amp - Te Connectivity
11H9954
16-P Post Hdr D-3100D Vert .38 Rohs Compliant Amp - Te Connectivity 11H9954
16-P POST HDR D-3100D VERT .38 ROHS COMPLIANT: YES

16-P POST HDR D-3100D VERT .38 ROHS COMPLIANT: YES

Supplier's Site Datasheet
16-P Post Hdr D-3100D Vert .38 Amp - Te Connectivity - 41AJ4680 - Newark, An Avnet Company
Chicago, IL, United States
16-P Post Hdr D-3100D Vert .38 Amp - Te Connectivity
41AJ4680
16-P Post Hdr D-3100D Vert .38 Amp - Te Connectivity 41AJ4680
16-P POST HDR D-3100D VERT .38

16-P POST HDR D-3100D VERT .38

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A29521-ND 316-178327-2 38AC2967 11H9954
Product Name Headers, Male Pins 8A 250V Electronic Connector Conn, Header, 16Pos, 2Row, 3.81Mm; Connector Systems Amp - Te Connectivity 16-P Post Hdr D-3100D Vert .38 Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data