"Connector Header Through Hole 12 position 0.150"" (3.81mm)"
TE Connectivity 178326-2 PCB Header
TE Connectivity 178326-2 PCB Header
CONN, HEADER, 12POS, 2ROW, 3.81MM; Connector Systems:Wire-to-Boar
DYNAMIC DBL ROW HDR ASSY 12P V
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29518-ND | 7195537P | 7195537 | 18AH0021 | 36AC0153 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | Conn, Header, 12Pos, 2Row, 3.81Mm; Connector Systems Amp - Te Connectivity | Dynamic Dbl Row Hdr Assy 12P V Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | Wire to Board Connector | ||
| Mounting | Through Hole | Through hole | |||
| Voltage Rating | 250 volts |