TE Connectivity Headers, Male Pins 178323-5

Description
"Connector Header Through Hole 6 position 0.150"" (3.81mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 6 position 0.150"" (3.81mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A29514-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A29514-ND
Headers, Male Pins A29514-ND
"Connector Header Through Hole 6 position 0.150"" (3.81mm)"

"Connector Header Through Hole 6 position 0.150"" (3.81mm)"

Buy Now Datasheet
CONN HEADER VERT 6POS 3.81MM - 792-178323-5 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER VERT 6POS 3.81MM
792-178323-5
CONN HEADER VERT 6POS 3.81MM 792-178323-5
CONN HEADER VERT 6POS 3.81MM

CONN HEADER VERT 6POS 3.81MM

Supplier's Site
Dynamic D3100D Hdr V 6P Assy Sn Amp - Te Connectivity - 41AJ4677 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D3100D Hdr V 6P Assy Sn Amp - Te Connectivity
41AJ4677
Dynamic D3100D Hdr V 6P Assy Sn Amp - Te Connectivity 41AJ4677
DYNAMIC D3100D HDR V 6P ASSY SN

DYNAMIC D3100D HDR V 6P ASSY SN

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A29514-ND 792-178323-5 41AJ4677
Product Name Headers, Male Pins CONN HEADER VERT 6POS 3.81MM Dynamic D3100D Hdr V 6P Assy Sn Amp - Te Connectivity
Connector Type Header Connector; Header
Mounting Through Hole Through Hole
Voltage Rating 250 volts 250 volts
Number of Contacts 6 #
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10209602BALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 96 #
View Details
3 suppliers
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A28410-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCK-FB-B127-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details