6-Pos Wire-to-Board Power Connector, 9.5A, 250V, Gold, Through Hole Product overview: 178323-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 9.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 9.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-178323-2 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 6 position 0.150"" (3.81mm)"
CONN, HEADER, 6POS, 2ROW, 3.81MM; Connector Systems:Wire-to-Boar
DYNAMIC D3100D HDR V 6P ASSY AU038
6-P POST HDR VERT D-3100D .38 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-178323-2 | A29512-ND | 85X8450 | 41AJ4675 |
| Product Name | Through-Hole 9.5A 250V Electronic Connector | Headers, Male Pins | Conn, Header, 6Pos, 2Row, 3.81Mm; Connector Systems Amp - Te Connectivity | Dynamic D3100D Hdr V 6P Assy Au038 Amp - Te Connectivity |
| Termination | Solder | Through Hole Straight | ||
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 9.5 amps |