"Connector Header Through Hole, Right Angle 20 position 0.150"" (3.81mm)"
20 Pos, 2 Row, 15A, Gold Plated, Right Angle Header Product overview: 178308-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-178308-2 can be used for catalog matching and distributor lookup.
2x10P 20P 2 Tin 3.81mm 5.08mm 10 -55°C~+105°C Copper Alloy Right-Angle Push-Pull,P=3.81mm Wire To Board / Wire To Wire Connector ROHS
CONNECTOR, HEADER, 20POS, 3.81MM, PCB; No. of Contacts:20Contacts;
DYNAMIC D-3 HDR ASSY H 20P
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29479-ND | 316-178308-2 | 178308-2 | 18AH0019 | 41AJ4673 |
| Product Name | Headers, Male Pins | 15A Electronic Connector | Connectors >> Wire To Board / Wire To Wire Connector | Connector, Header, 20Pos, 3.81Mm, Pcb; No. Of Contacts Amp - Te Connectivity | Dynamic D-3 Hdr Assy H 20P Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector; Wire to Wire Connector | |||
| Mounting | Through Hole, Right Angle | Right-Angle | PCB Mount | ||
| Voltage Rating | 250 volts | 250 volts | |||
| Number of Contacts | 20 # |