"Connector Header Through Hole, Right Angle 12 position 0.150"" (3.81mm)"
12 Pos 15A Wire-to-Board Power Connector, Right Angle, Gold, UL Product overview: 178306-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-178306-2 can be used for catalog matching and distributor lookup.
TE Connectivity 178306-2 PCB Header
TE Connectivity 178306-2 PCB Header
Manufacturer: TE Connectivity
Win Source Part Number: 854178-178306-2
Series: Dynamic D-3100
Features: Connector Header position
Package: Bulk
Family Name: 178306
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: -178306-2-CSI, -178306-2-SI, 2266-178306-2, A29473, A29473-NDR
DYNAMIC 3100 HDR ASSY 12P H
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29473-ND | 316-178306-2 | 7195247P | 7195247 | 854178-178306-2 | 17R5449 |
| Product Name | Headers, Male Pins | 15A Electronic Connector | PCB Headers | PCB Headers | Rectangular Connectors - 178306-2 | Dynamic 3100 Hdr Assy 12P H Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | Rectangular Connectors, Heavy Duty | |||
| Mounting | Through Hole, Right Angle | Through hole | ||||
| Voltage Rating | 250 volts | 250 volts | ||||
| Number of Contacts | 12 # |