TE Connectivity 9.5A 250V Electronic Connector 178303-2

Description
6 Pos Power Connector, Wire-to-Board, 9.5A, 250V, RA Solder, Thru-Hole Product overview: 178303-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-178303-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6 Pos Power Connector, Wire-to-Board, 9.5A, 250V, RA Solder, Thru-Hole Product overview: 178303-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-178303-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
9.5A 250V Electronic Connector
316-178303-2
9.5A 250V Electronic Connector 316-178303-2
6 Pos Power Connector, Wire-to-Board, 9.5A, 250V, RA Solder, Thru-Hole Product overview: 178303-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-178303-2 can be used for catalog matching and distributor lookup.

6 Pos Power Connector, Wire-to-Board, 9.5A, 250V, RA Solder, Thru-Hole Product overview: 178303-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-178303-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A29467-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A29467-ND
Headers, Male Pins A29467-ND
"Connector Header Through Hole, Right Angle 6 position 0.150"" (3.81mm)"

"Connector Header Through Hole, Right Angle 6 position 0.150"" (3.81mm)"

Buy Now Datasheet
Rectangular Connectors - 178303-2 - 760635-178303-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 178303-2
760635-178303-2
Rectangular Connectors - 178303-2 760635-178303-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760635-178303-2 Series: Dynamic D-3100 Packaging: Bulk Number of Positions: 6 Operating Temperature Range: -55°C ~ 105°C Features: Board Lock Connector Type: Header Contact Type: Tab Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Detent Lock Contact Material: Copper Alloy Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial Mounting: Through Hole, Right Angle Insulation Material: Thermoplastic, Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.150" (3.81mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Family Name: 178303 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.200" (5.08mm) Contact Length - Post: 0.150" (3.81mm) Insulation Height: 0.568" (14.43mm) Contact Shape: Rectangular Introduction Date: May 24, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760635-178303-2
Series: Dynamic D-3100
Packaging: Bulk
Number of Positions: 6
Operating Temperature Range: -55°C ~ 105°C
Features: Board Lock
Connector Type: Header
Contact Type: Tab
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Detent Lock
Contact Material: Copper Alloy
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial
Mounting: Through Hole, Right Angle
Insulation Material: Thermoplastic, Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.150" (3.81mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15μin (0.38μm)
Contact Finish - Post: Tin
Family Name: 178303
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.200" (5.08mm)
Contact Length - Post: 0.150" (3.81mm)
Insulation Height: 0.568" (14.43mm)
Contact Shape: Rectangular
Introduction Date: May 24, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Plug & Socket Connector, Plug, 6Pos, 3.81 Mm; Connector Systems Amp - Te Connectivity - 11H9933 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 6Pos, 3.81 Mm; Connector Systems Amp - Te Connectivity
11H9933
Plug & Socket Connector, Plug, 6Pos, 3.81 Mm; Connector Systems Amp - Te Connectivity 11H9933
PLUG & SOCKET CONNECTOR, PLUG, 6POS, 3.81 MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.81mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 6POS, 3.81 MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.81mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 316-178303-2 A29467-ND 760635-178303-2 11H9933
Product Name 9.5A 250V Electronic Connector Headers, Male Pins Rectangular Connectors - 178303-2 Plug & Socket Connector, Plug, 6Pos, 3.81 Mm; Connector Systems Amp - Te Connectivity
Gender Male / Plug
Termination Solder Solder Through Hole Right Angle
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty Wire to Board Connector
Unlock Full Specs
to access all available technical data