TE Connectivity Connector Housing, Receptacle, 20 Position, 3.81Mm; Product Range Amp Te Connectivity 178289-8

Description
CONNECTOR HOUSING, RECEPTACLE, 20 POSITION, 3.81MM; Product Range:Dynamic D-3000D Series; Gender:Plug; No. of Positions:20Position s; Pitch Spacing:3.81mm; For Use With:D-3100D Dynamic Series Connectors; Colour:Black; Voltage AC:250V RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RECEPTACLE, 20 POSITION, 3.81MM; Product Range:Dynamic D-3000D Series; Gender:Plug; No. of Positions:20Position s; Pitch Spacing:3.81mm; For Use With:D-3100D Dynamic Series Connectors; Colour:Black; Voltage AC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle, 20 Position, 3.81Mm; Product Range Amp Te Connectivity - 23C9516 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle, 20 Position, 3.81Mm; Product Range Amp Te Connectivity
23C9516
Connector Housing, Receptacle, 20 Position, 3.81Mm; Product Range Amp Te Connectivity 23C9516
CONNECTOR HOUSING, RECEPTACLE, 20 POSITION, 3.81MM; Product Range:Dynamic D-3000D Series; Gender:Plug; No. of Positions:20Position s; Pitch Spacing:3.81mm; For Use With:D-3100D Dynamic Series Connectors; Colour:Black; Voltage AC:250V RoHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE, 20 POSITION, 3.81MM; Product Range:Dynamic D-3000D Series; Gender:Plug; No. of Positions:20Positions; Pitch Spacing:3.81mm; For Use With:D-3100D Dynamic Series Connectors; Colour:Black; Voltage AC:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Plug, Connector, Housing, Serie; Product Range Amp Te Connectivity - 99W2921 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Connector, Housing, Serie; Product Range Amp Te Connectivity
99W2921
Plug, Connector, Housing, Serie; Product Range Amp Te Connectivity 99W2921
PLUG, CONNECTOR, HOUSING, SERIE; Product Range:Dynamic D-3000D Series; Gender:Receptacle; No. of Positions:20Ways; Pitch Spacing:3.81mm; For Use With:D-3100D Dynamic Series Connectors; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

PLUG, CONNECTOR, HOUSING, SERIE; Product Range:Dynamic D-3000D Series; Gender:Receptacle; No. of Positions:20Ways; Pitch Spacing:3.81mm; For Use With:D-3100D Dynamic Series Connectors; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 23C9516
Product Name Connector Housing, Receptacle, 20 Position, 3.81Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details