TE Connectivity Housing, Receptacle, Nylon, 16Way; Product Range Amp Te Connectivity 178289-7

Description
HOUSING, RECEPTACLE, NYLON, 16WAY; Product Range:D-3100D Series; Gender:Receptacle; No. of Positions:16Ways; Pitch Spacing:3.81mm; For Use With:D-3000 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
HOUSING, RECEPTACLE, NYLON, 16WAY; Product Range:D-3100D Series; Gender:Receptacle; No. of Positions:16Ways; Pitch Spacing:3.81mm; For Use With:D-3000 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Receptacle, Nylon, 16Way; Product Range Amp Te Connectivity - 23X4435 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Receptacle, Nylon, 16Way; Product Range Amp Te Connectivity
23X4435
Housing, Receptacle, Nylon, 16Way; Product Range Amp Te Connectivity 23X4435
HOUSING, RECEPTACLE, NYLON, 16WAY; Product Range:D-3100D Series; Gender:Receptacle; No. of Positions:16Ways; Pitch Spacing:3.81mm; For Use With:D-3000 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

HOUSING, RECEPTACLE, NYLON, 16WAY; Product Range:D-3100D Series; Gender:Receptacle; No. of Positions:16Ways; Pitch Spacing:3.81mm; For Use With:D-3000 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity - 11H9932 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
11H9932
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 11H9932
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Dynamic D-3000 Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:3.81mm; For Use With:D-3100D Dynamic Series Connectors; Colour:Black; Voltage AC:250V RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Dynamic D-3000 Series; Gender:Receptacle; No. of Positions:16Positions; Pitch Spacing:3.81mm; For Use With:D-3100D Dynamic Series Connectors; Colour:Black; Voltage AC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 23X4435
Product Name Housing, Receptacle, Nylon, 16Way; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details