TE Connectivity Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 178289-7.

Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; PRODUCT RANGE:DYNAMIC D-3000 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:16POSITION S; PITCH SPACING:3.81MM; FOR USE WITH:D-3100D DYNAMIC SERIES CONNECTORS; COLOUR:BLACK; VOLTAGE AC:250V ROHS COMPLIANT: YES
Datasheet
Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; PRODUCT RANGE:DYNAMIC D-3000 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:16POSITION S; PITCH SPACING:3.81MM; FOR USE WITH:D-3100D DYNAMIC SERIES CONNECTORS; COLOUR:BLACK; VOLTAGE AC:250V ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity - 28AC7528 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
28AC7528
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 28AC7528
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; PRODUCT RANGE:DYNAMIC D-3000 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:16POSITION S; PITCH SPACING:3.81MM; FOR USE WITH:D-3100D DYNAMIC SERIES CONNECTORS; COLOUR:BLACK; VOLTAGE AC:250V ROHS COMPLIANT: YES

PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; PRODUCT RANGE:DYNAMIC D-3000 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:16POSITIONS; PITCH SPACING:3.81MM; FOR USE WITH:D-3100D DYNAMIC SERIES CONNECTORS; COLOUR:BLACK; VOLTAGE AC:250V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC7528
Product Name Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details