TE Connectivity Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 178289-6

Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Dynamic D-3100D Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Socket Contacts; Connector Type:Plug & Socket RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Dynamic D-3100D Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Socket Contacts; Connector Type:Plug & Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity - 16C2119 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
16C2119
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 16C2119
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Dynamic D-3100D Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Socket Contacts; Connector Type:Plug & Socket RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Dynamic D-3100D Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Socket Contacts; Connector Type:Plug & Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16C2119
Product Name Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details