TE Connectivity Rcpt Housing, 10Pos, Pet Gf, Black; Product Range Amp Te Connectivity 178289-5

Description
RCPT HOUSING, 10POS, PET GF, BLACK; Product Range:Dynamic D-3100 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Socket Contacts RoHS Compliant: Yes
Description
RCPT HOUSING, 10POS, PET GF, BLACK; Product Range:Dynamic D-3100 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 10Pos, Pet Gf, Black; Product Range Amp Te Connectivity - 85X8437 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 10Pos, Pet Gf, Black; Product Range Amp Te Connectivity
85X8437
Rcpt Housing, 10Pos, Pet Gf, Black; Product Range Amp Te Connectivity 85X8437
RCPT HOUSING, 10POS, PET GF, BLACK; Product Range:Dynamic D-3100 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Socket Contacts RoHS Compliant: Yes

RCPT HOUSING, 10POS, PET GF, BLACK; Product Range:Dynamic D-3100 Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85X8437
Product Name Rcpt Housing, 10Pos, Pet Gf, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19 mm (0.7480 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details