TE Connectivity Rectangular Wire & Cable Connectors & Housings 178289-5

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 12.23 MM  [.48 INCH ] Connector Length : 31.98 MM  [1.25 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 12.23 MM  [.48 INCH ] Connector Length : 31.98 MM  [1.25 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 178289-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
178289-5
Rectangular Wire & Cable Connectors & Housings 178289-5
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 12.23 MM  [.48 INCH ] Connector Length : 31.98 MM  [1.25 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 12.23 MM  [.48 INCH ]
  • Connector Length : 31.98 MM  [1.25 INCH ]
  • Row-to-Row Spacing : 5.08 MM  [.2 INCH ]

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1600

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - A29433-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29433-ND
Rectangular Connector Housings A29433-ND
"10 Rectangular Connectors - Housings Receptacle Black 0.150"" (3.81mm)"

"10 Rectangular Connectors - Housings Receptacle Black 0.150"" (3.81mm)"

Buy Now Datasheet
Dynamic D-3100 -  - Win Source Electronics
Laguna Hills, CA, United States
Dynamic D-3100
Dynamic D-3100
Manufacturer: TE Connectivity Category: Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings Category: Dynamic D-3100 Package: Bulk Product Status: Active Base Product Number: 178289 Operating Temperature: -55°C ~ 105°C Mounting Type: Free Hanging (In-Line) Contact Termination: Crimp Pitch: 0.150" (3.81mm)

Manufacturer: TE Connectivity
Category: Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings
Category: Dynamic D-3100
Package: Bulk
Product Status: Active
Base Product Number: 178289
Operating Temperature: -55°C ~ 105°C
Mounting Type: Free Hanging (In-Line)
Contact Termination: Crimp
Pitch: 0.150" (3.81mm)

Buy Now Datasheet
Singapore, Singapore
250V Electronic Connector
340-178289-5
250V Electronic Connector 340-178289-5
10 Pos 2 Row 250V Wire-to-Wire Receptacle, Black Product overview: 178289-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-178289-5 can be used for catalog matching and distributor lookup.

10 Pos 2 Row 250V Wire-to-Wire Receptacle, Black Product overview: 178289-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-178289-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
178289-5
Connectors >> Rectangular Connectors Housings 178289-5
3.81mm 2x5P 5 2 5.08mm P=3.81mm Rectangular Connectors Housings ROHS

3.81mm 2x5P 5 2 5.08mm P=3.81mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
178289-5 Rohs Compliant Amp - Te Connectivity - 96AC5762 - Newark, An Avnet Company
Chicago, IL, United States
178289-5 Rohs Compliant Amp - Te Connectivity
96AC5762
178289-5 Rohs Compliant Amp - Te Connectivity 96AC5762
178289-5 ROHS COMPLIANT: YES

178289-5 ROHS COMPLIANT: YES

Supplier's Site
3.81 Dynamic Rec Hsg 10P D--D Amp - Te Connectivity - 97X7776 - Newark, An Avnet Company
Chicago, IL, United States
3.81 Dynamic Rec Hsg 10P D--D Amp - Te Connectivity
97X7776
3.81 Dynamic Rec Hsg 10P D--D Amp - Te Connectivity 97X7776
3.81 DYNAMIC REC HSG 10P D--D

3.81 DYNAMIC REC HSG 10P D--D

Supplier's Site
3.81 Dynamic Rec Hsg 10P D--D Amp - Te Connectivity - 41AJ4665 - Newark, An Avnet Company
Chicago, IL, United States
3.81 Dynamic Rec Hsg 10P D--D Amp - Te Connectivity
41AJ4665
3.81 Dynamic Rec Hsg 10P D--D Amp - Te Connectivity 41AJ4665
3.81 DYNAMIC REC HSG 10P D--D

3.81 DYNAMIC REC HSG 10P D--D

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 178289-5 A29433-ND 340-178289-5 178289-5 96AC5762
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Dynamic D-3100 250V Electronic Connector Connectors >> Rectangular Connectors Housings 178289-5 Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 28AC6869 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details
Rectangular Connector Contacts - A25952-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
3 suppliers