TE Connectivity Dynamic D-3100D Rec Hsg 8P Rohs Compliant Amp Te Connectivity 178289-4

Description
DYNAMIC D-3100D REC HSG 8P ROHS COMPLIANT: YES
Description
DYNAMIC D-3100D REC HSG 8P ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Dynamic D-3100D Rec Hsg 8P Rohs Compliant Amp Te Connectivity - 17R5448 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-3100D Rec Hsg 8P Rohs Compliant Amp Te Connectivity
17R5448
Dynamic D-3100D Rec Hsg 8P Rohs Compliant Amp Te Connectivity 17R5448
DYNAMIC D-3100D REC HSG 8P ROHS COMPLIANT: YES

DYNAMIC D-3100D REC HSG 8P ROHS COMPLIANT: YES

Supplier's Site
Rcpt Connector Housing, Gf Polyester; Product Range Amp Te Connectivity - 85X8436 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Connector Housing, Gf Polyester; Product Range Amp Te Connectivity
85X8436
Rcpt Connector Housing, Gf Polyester; Product Range Amp Te Connectivity 85X8436
RCPT CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-3100D Series; Gender:Receptacle; No. of Positions:8Ways; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes

RCPT CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-3100D Series; Gender:Receptacle; No. of Positions:8Ways; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17R5448
Product Name Dynamic D-3100D Rec Hsg 8P Rohs Compliant Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details