TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 178289-3.

Description
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:DYNAMIC D-3100D SERIES; GENDER:PLUG; NO. OF POSITIONS:6POSITIONS ; PITCH SPACING:3.81MM; FOR USE WITH:D-3100D DYNAMIC SERIES CONNECTORS; COLOUR:BLACK; CONNECTOR MOUNTING:CABLE MOUNT ROHS COMPLIANT: YES
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:DYNAMIC D-3100D SERIES; GENDER:PLUG; NO. OF POSITIONS:6POSITIONS ; PITCH SPACING:3.81MM; FOR USE WITH:D-3100D DYNAMIC SERIES CONNECTORS; COLOUR:BLACK; CONNECTOR MOUNTING:CABLE MOUNT ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 28AC7527 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
28AC7527
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 28AC7527
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:DYNAMIC D-3100D SERIES; GENDER:PLUG; NO. OF POSITIONS:6POSITIONS ; PITCH SPACING:3.81MM; FOR USE WITH:D-3100D DYNAMIC SERIES CONNECTORS; COLOUR:BLACK; CONNECTOR MOUNTING:CABLE MOUNT ROHS COMPLIANT: YES

PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:DYNAMIC D-3100D SERIES; GENDER:PLUG; NO. OF POSITIONS:6POSITIONS; PITCH SPACING:3.81MM; FOR USE WITH:D-3100D DYNAMIC SERIES CONNECTORS; COLOUR:BLACK; CONNECTOR MOUNTING:CABLE MOUNT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC7527
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details