TE Connectivity Rectangular Wire & Cable Connectors & Housings 178289-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 12.23 MM  [.48 INCH ] Connector Length : 24.36 MM  [.95 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 12.23 MM  [.48 INCH ] Connector Length : 24.36 MM  [.95 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 178289-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
178289-3
Rectangular Wire & Cable Connectors & Housings 178289-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 12.23 MM  [.48 INCH ] Connector Length : 24.36 MM  [.95 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 12.23 MM  [.48 INCH ]
  • Connector Length : 24.36 MM  [.95 INCH ]
  • Row-to-Row Spacing : 5.08 MM  [.2 INCH ]

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A29431-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29431-ND
Rectangular Connector Housings A29431-ND
"6 Rectangular Connectors - Housings Receptacle Black 0.150"" (3.81mm)"

"6 Rectangular Connectors - Housings Receptacle Black 0.150"" (3.81mm)"

Buy Now Datasheet
Rectangular Connectors - 178289-3 - 760634-178289-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 178289-3
760634-178289-3
Rectangular Connectors - 178289-3 760634-178289-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760634-178289-3 Series: Dynamic D-3100 Packaging: Bulk Number of Positions: 6 Pitch: 0.150" (3.81mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.200" (5.08mm) Contact Termination: Crimp Note: Contacts Not Included Mounting: Free Hanging (In-Line) Family Name: 178289 Categories: Connectors, Interconnects Introduction Date: May 24, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760634-178289-3
Series: Dynamic D-3100
Packaging: Bulk
Number of Positions: 6
Pitch: 0.150" (3.81mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.200" (5.08mm)
Contact Termination: Crimp
Note: Contacts Not Included
Mounting: Free Hanging (In-Line)
Family Name: 178289
Categories: Connectors, Interconnects
Introduction Date: May 24, 2006
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
250V 15A Electronic Connector
340-178289-3
250V 15A Electronic Connector 340-178289-3
6P 250V 15A Wire-to-Wire Receptacle, Black Nylon Product overview: 178289-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 15A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-178289-3 can be used for catalog matching and distributor lookup.

6P 250V 15A Wire-to-Wire Receptacle, Black Nylon Product overview: 178289-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 15A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-178289-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
178289-3
Connectors >> Rectangular Connectors Housings 178289-3
3.81mm 2x3P 3 2 5.08mm 不带 P=3.81mm Rectangular Connectors Housings ROHS

3.81mm 2x3P 3 2 5.08mm 不带 P=3.81mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
3.81 Dynamic Rec Hsg 6P D--D Amp - Te Connectivity - 97X7775 - Newark, An Avnet Company
Chicago, IL, United States
3.81 Dynamic Rec Hsg 6P D--D Amp - Te Connectivity
97X7775
3.81 Dynamic Rec Hsg 6P D--D Amp - Te Connectivity 97X7775
3.81 DYNAMIC REC HSG 6P D--D

3.81 DYNAMIC REC HSG 6P D--D

Supplier's Site
3.81 Dynamic Rec Hsg 6P D--D Amp - Te Connectivity - 20M7910 - Newark, An Avnet Company
Chicago, IL, United States
3.81 Dynamic Rec Hsg 6P D--D Amp - Te Connectivity
20M7910
3.81 Dynamic Rec Hsg 6P D--D Amp - Te Connectivity 20M7910
3.81 DYNAMIC REC HSG 6P D--D

3.81 DYNAMIC REC HSG 6P D--D

Supplier's Site
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity - 90B6684 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity
90B6684
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity 90B6684
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Dynamic D-3100D Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:3.81mm; For Use With:D-3100D Dynamic Series Connectors; Colour:Black; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Dynamic D-3100D Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:3.81mm; For Use With:D-3100D Dynamic Series Connectors; Colour:Black; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 178289-3 A29431-ND 760634-178289-3 340-178289-3 178289-3 97X7775 90B6684
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Rectangular Connectors - 178289-3 250V 15A Electronic Connector Connectors >> Rectangular Connectors Housings 3.81 Dynamic Rec Hsg 6P D--D Amp - Te Connectivity Plug And Socket Connector Housing; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28484-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Rectangular Connector Contacts - A25957TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 27 to 32 AWG
View Details
4 suppliers
Coax Connectors - 1051776-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Crimp
View Details