TE Connectivity Housing, Receptacle, Dual Row, 6Way; Product Range Amp Te Connectivity 178289-3

Description
HOUSING, RECEPTACLE, DUAL ROW, 6WAY; Product Range:Dynamic D-3100D Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:3.81mm; For Use With:Dynamic D-3100 Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
HOUSING, RECEPTACLE, DUAL ROW, 6WAY; Product Range:Dynamic D-3100D Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:3.81mm; For Use With:Dynamic D-3100 Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Receptacle, Dual Row, 6Way; Product Range Amp Te Connectivity - 69W0871 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Receptacle, Dual Row, 6Way; Product Range Amp Te Connectivity
69W0871
Housing, Receptacle, Dual Row, 6Way; Product Range Amp Te Connectivity 69W0871
HOUSING, RECEPTACLE, DUAL ROW, 6WAY; Product Range:Dynamic D-3100D Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:3.81mm; For Use With:Dynamic D-3100 Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

HOUSING, RECEPTACLE, DUAL ROW, 6WAY; Product Range:Dynamic D-3100D Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:3.81mm; For Use With:Dynamic D-3100 Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69W0871
Product Name Housing, Receptacle, Dual Row, 6Way; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details