Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760633-178216-2
Series: Dynamic D-3400
Packaging: Bulk
Number of Positions: 12
Operating Temperature Range: -55°C ~ 105°C
Features: Board Lock
Connector Type: Header
Contact Type: Tab
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Fastening Type: Detent Lock
Contact Material: Copper Alloy
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial
Mounting: Through Hole, Right Angle
Insulation Material: Thermoplastic, Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.150" (3.81mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15μin (0.38μm)
Contact Finish - Post: Tin
Family Name: 178216
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.200" (5.08mm)
Contact Length - Post: 0.150" (3.81mm)
Insulation Height: 1.244" (31.60mm)
Contact Shape: Rectangular
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
12 Pos Power Connector, 8A, 250V, RA Solder, Thru-Hole, 3.8mm Product overview: 178216-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-178216-2 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 12 position 0.150"" (3.81mm)"
CONN, R/A HEADER, 12POS, 4ROW, 3.81MM ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 760633-178216-2 | 316-178216-2 | A29418-ND | 70AH7189 |
| Product Name | Rectangular Connectors - 178216-2 | 8A 250V Electronic Connector | Headers, Male Pins | Conn, R/a Header, 12Pos, 4Row, 3.81Mm Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header |