TE Connectivity Connector Housing, Rcpt, 12Pos, 3.81Mm; Product Range Amp Te Connectivity 178214-1

Description
CONNECTOR HOUSING, RCPT, 12POS, 3.81MM; Product Range:Dynamic 3400 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:3.81mm; For Use With:AMP Dynamic D3400 Series Socket Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 12POS, 3.81MM; Product Range:Dynamic 3400 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:3.81mm; For Use With:AMP Dynamic D3400 Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 12Pos, 3.81Mm; Product Range Amp Te Connectivity - 70AH7188 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 12Pos, 3.81Mm; Product Range Amp Te Connectivity
70AH7188
Connector Housing, Rcpt, 12Pos, 3.81Mm; Product Range Amp Te Connectivity 70AH7188
CONNECTOR HOUSING, RCPT, 12POS, 3.81MM; Product Range:Dynamic 3400 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:3.81mm; For Use With:AMP Dynamic D3400 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 12POS, 3.81MM; Product Range:Dynamic 3400 Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:3.81mm; For Use With:AMP Dynamic D3400 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH7188
Product Name Connector Housing, Rcpt, 12Pos, 3.81Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details