TE Connectivity Rectangular Wire & Cable Connectors & Housings 178125-2

Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Connector Height : 7 MM  [.28 INCH ] Connector Length : 19.3 MM  [.76 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 7.92 MM  [.312 INCH ] Housing Material : Nylon 6/6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Connector Height : 7 MM  [.28 INCH ] Connector Length : 19.3 MM  [.76 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 7.92 MM  [.312 INCH ] Housing Material : Nylon 6/6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 178125-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
178125-2
Rectangular Wire & Cable Connectors & Housings 178125-2
Body Features Primary Product Color : Red Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Connector Height : 7 MM  [.28 INCH ] Connector Length : 19.3 MM  [.76 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 7.92 MM  [.312 INCH ] Housing Material : Nylon 6/6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Red

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 7
  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 7 MM  [.28 INCH ]
  • Connector Length : 19.3 MM  [.76 INCH ]

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 1000
  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 7.92 MM  [.312 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 178125-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
178125-2-ND
Rectangular Connector Housings 178125-2-ND
"2 Rectangular Connectors - Housings Plug Red 0.312"" (7.92mm)"

"2 Rectangular Connectors - Housings Plug Red 0.312"" (7.92mm)"

Buy Now Datasheet
Universal Power Plug Hsg 2P Amp - Te Connectivity - 17R5444 - Newark, An Avnet Company
Chicago, IL, United States
Universal Power Plug Hsg 2P Amp - Te Connectivity
17R5444
Universal Power Plug Hsg 2P Amp - Te Connectivity 17R5444
UNIVERSAL POWER PLUG HSG 2P

UNIVERSAL POWER PLUG HSG 2P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 178125-2 178125-2-ND 17R5444
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Universal Power Plug Hsg 2P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103956-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers