Body Features Product Weight : 85 G [2.99 OZ ]
Dimensions Compatible Conductor Cross-Section Range - Main (MMSQ) : 4 - 50 Compatible With Wire Insulation Thickness (Max) : 2 MM [.079 INCH ] Shear Head Size (Across Flats) (MM) : 13
Electrical Characteristics Connection Under Load (90A Max) : No Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : NFC 33 020
Mechanical Attachment Shear Head Breaking Torque (NEWTM) : 10
Operation/Applicatio
n Power Component Application Type : Overhead Power Component Connection Type : Insulated Service Line
Packaging Features Packaging Quantity : 10
Product Availability Product Availability : Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, China, Asia
Product Type Features Installation Technology : Piercing on Both Sides Insulating Connector Product Type : Bolted Pre-Insulated Sleeve
Body Features
- Product Weight : 85 G [2.99 OZ ]
Dimensions
- Compatible Conductor Cross-Section Range - Main (MMSQ) : 4 - 50
- Compatible With Wire Insulation Thickness (Max) : 2 MM [.079 INCH ]
- Shear Head Size (Across Flats) (MM) : 13
Electrical Characteristics
- Connection Under Load (90A Max) : No
- Voltage Class (KV) : ≤ 1
Industry Standards
- Compatible With Approved Standards Products : NFC 33 020
Mechanical Attachment
- Shear Head Breaking Torque (NEWTM) : 10
Operation/Application
- Power Component Application Type : Overhead
- Power Component Connection Type : Insulated Service Line
Packaging Features
Product Availability
- Product Availability : Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, China, Asia
Product Type Features
- Installation Technology : Piercing on Both Sides
- Insulating Connector Product Type : Bolted Pre-Insulated Sleeve