Manufacturer: TE Connectivity
Win Source Part Number: 854174-177985-1
Series: Free Height (FH)
Features: Position Connector
Package: Reel - TR
Part Status: Obsolete
Family Name: 177985
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 2266-177985-1, Q1031994
0.8mm 40 Pos 2 Row Straight SMT Header, Gold, 100V Product overview: 177985-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-177985-1 can be used for catalog matching and distributor lookup.
08FHR05H504008/SPTRS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 854174-177985-1 | 316-177985-1 | 36AC0146 | 177985-1 |
| Product Name | Rectangular Connectors - 177985-1 | 100V Electronic Connector | 08Fhr05H504008/sptrsc Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |