TE Connectivity Connector Hardware, Mounts, Locks & Retainers 177920-1

Description
Body Features Primary Product Color : Natural Primary Product Material : PBT GF Configuration Features Number of Positions : 4 Dimensions Product Height : 4.45 MM  [.175 INCH ] Product Length : 20.1 MM  [.791 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : PBT GF Configuration Features Number of Positions : 4 Dimensions Product Height : 4.45 MM  [.175 INCH ] Product Length : 20.1 MM  [.791 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 177920-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
177920-1
Connector Hardware, Mounts, Locks & Retainers 177920-1
Body Features Primary Product Color : Natural Primary Product Material : PBT GF Configuration Features Number of Positions : 4 Dimensions Product Height : 4.45 MM  [.175 INCH ] Product Length : 20.1 MM  [.791 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : PBT GF

Configuration Features


  • Number of Positions : 4

Dimensions


  • Product Height : 4.45 MM  [.175 INCH ]
  • Product Length : 20.1 MM  [.791 INCH ]

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Double Lock Plate
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - A105255-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A105255-ND
Rectangular Connector Accessories A105255-ND
Connector Lock Plate For Power Double Lock Series

Connector Lock Plate For Power Double Lock Series

Buy Now Datasheet
Power Dbl Lock Plate 4P Rohs Compliant Amp - Te Connectivity - 92B8157 - Newark, An Avnet Company
Chicago, IL, United States
Power Dbl Lock Plate 4P Rohs Compliant Amp - Te Connectivity
92B8157
Power Dbl Lock Plate 4P Rohs Compliant Amp - Te Connectivity 92B8157
POWER DBL LOCK PLATE 4P ROHS COMPLIANT: YES

POWER DBL LOCK PLATE 4P ROHS COMPLIANT: YES

Supplier's Site Datasheet
Power Dbl Lock Plate 3.96Mm 4Pos Amp - Te Connectivity - 87AJ9602 - Newark, An Avnet Company
Chicago, IL, United States
Power Dbl Lock Plate 3.96Mm 4Pos Amp - Te Connectivity
87AJ9602
Power Dbl Lock Plate 3.96Mm 4Pos Amp - Te Connectivity 87AJ9602
POWER DBL LOCK PLATE 3.96MM 4POS

POWER DBL LOCK PLATE 3.96MM 4POS

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 177920-1 A105255-ND 92B8157
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Power Dbl Lock Plate 4P Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A25950CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 103958-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 102393-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers