TE Connectivity Connector Hardware, Mounts, Locks & Retainers 177919-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Glass-Filled PBT Configuration Features Number of Positions : 3 Dimensions Product Height : 4.45 MM  [.175 INCH ] Product Length : 16.1 MM  [.633 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Glass-Filled PBT Configuration Features Number of Positions : 3 Dimensions Product Height : 4.45 MM  [.175 INCH ] Product Length : 16.1 MM  [.633 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 177919-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
177919-1
Connector Hardware, Mounts, Locks & Retainers 177919-1
Body Features Primary Product Color : Natural Primary Product Material : Glass-Filled PBT Configuration Features Number of Positions : 3 Dimensions Product Height : 4.45 MM  [.175 INCH ] Product Length : 16.1 MM  [.633 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Glass-Filled PBT

Configuration Features


  • Number of Positions : 3

Dimensions


  • Product Height : 4.45 MM  [.175 INCH ]
  • Product Length : 16.1 MM  [.633 INCH ]

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Double Lock Plate
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - A106293-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A106293-ND
Rectangular Connector Accessories A106293-ND
Connector Lock Plate For Power Double Lock Series

Connector Lock Plate For Power Double Lock Series

Buy Now Datasheet
Connectors Power,Hvy Dty Mdlr,Contcts & Accessry - 177919-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power,Hvy Dty Mdlr,Contcts & Accessry
177919-1
Connectors Power,Hvy Dty Mdlr,Contcts & Accessry 177919-1
POWER DBL LOCK PLATE 3P

POWER DBL LOCK PLATE 3P

Buy Now
Connectors, Interconnects - Rectangular Connectors - Accessories - 1029780-177919-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Accessories
1029780-177919-1
Connectors, Interconnects - Rectangular Connectors - Accessories 1029780-177919-1
Win Source Part Number: 1029780-177919-1 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: Power Double Lock Number of Positions: 3 Package: Bag Accessory Type: Lock Plate For Use With/Related Products: Power Double Lock Series Standard Package: 1,000 Alternative Parts (Cross-Reference): 1-1123722-3; 640250-3; 770849-3; 09-50-3031; 09-50-7031; 26-03-3031177919-1.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: -177919-1-CSI,177919 -1-ND,A106293,-17791 9-1-SI,1779191 Base Product Number: 177919

Win Source Part Number: 1029780-177919-1
Category: Connectors, Interconnects>Rectangular Connectors - Accessories
Series: Power Double Lock
Number of Positions: 3
Package: Bag
Accessory Type: Lock Plate
For Use With/Related Products: Power Double Lock Series
Standard Package: 1,000
Alternative Parts (Cross-Reference): 1-1123722-3; 640250-3; 770849-3; 09-50-3031; 09-50-7031; 26-03-3031177919-1.;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: -177919-1-CSI,177919-1-ND,A106293,-177919-1-SI,1779191
Base Product Number: 177919

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 177919-1 A106293-ND 177919-1 1029780-177919-1
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Connectors Power,Hvy Dty Mdlr,Contcts & Accessry Connectors, Interconnects - Rectangular Connectors - Accessories
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 103171-2 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Ribbon Cable Connectors - 102153-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Rectangular Connector Contacts - A25965-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 27 to 32 AWG
View Details
4 suppliers