The 177919-1 is a plug housing for the Power Double Lock connector system, designed for wire-to-wire and wire-to-board applications with a 3.96 mm centerline spacing, 3 positions, and 1 row. It supports 26-16 AWG wire with insulation diameters up to 3.1 mm and is rated for 14 A per contact and 300 V AC/DC wire-to-wire. The housing includes polarization ribs for proper mating, accepts a double lock plate to prevent contact back-out, and is available in multiple colors including red (-2). It is UL, CSA, and VDE approved with a maximum operating temperature of 105°C. The housing is compatible with crimp contacts and solder tail headers featuring a kinked design for secure board mounting and compatibility with conformal coatings.
(177919-1) POWER DBL LOCK PLATE 3P Product overview: 177919-1 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Line Protection, Distribution Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 831-177919-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 831-177919-1 |
| Product Name | Circuit Protection Fuse |
| Approvals / Standards | RoHS |