The 177918-1 is a plug housing for the Power Double Lock connector system, designed for wire-to-wire or wire-to-board interconnects. It supports 2 positions in a single row with a 3.96 mm centerline spacing, and is available in multiple housing colors including natural, red, yellow, blue, and black. The housing accommodates 26-16 AWG wire with insulation diameters up to 3.1 mm and is rated for 14 A per contact at 300 V AC/DC wire-to-wire. It features polarizing ribs for correct mating, an audible click for full insertion, and is compatible with an optional double lock plate to prevent contact back-out. The housing is UL, CSA, and VDE approved with a maximum operating temperature of 105°C. Solder tail kinks and polarization pegs ensure secure board mounting during assembly.
(177918-1) POWER DBL LOCK PLATE 2P Product overview: 177918-1 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Line Protection, Distribution Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 831-177918-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 831-177918-1 |
| Product Name | Circuit Protection Fuse |
| Approvals / Standards | RoHS |