TE Connectivity Connector Hardware, Mounts, Locks & Retainers 177918-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Glass-Filled PBT Configuration Features Number of Positions : 2 Dimensions Product Height : 4.45 MM  [.175 INCH ] Product Length : 12.1 MM  [.476 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Glass-Filled PBT Configuration Features Number of Positions : 2 Dimensions Product Height : 4.45 MM  [.175 INCH ] Product Length : 12.1 MM  [.476 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 177918-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
177918-1
Connector Hardware, Mounts, Locks & Retainers 177918-1
Body Features Primary Product Color : Natural Primary Product Material : Glass-Filled PBT Configuration Features Number of Positions : 2 Dimensions Product Height : 4.45 MM  [.175 INCH ] Product Length : 12.1 MM  [.476 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Glass-Filled PBT

Configuration Features


  • Number of Positions : 2

Dimensions


  • Product Height : 4.45 MM  [.175 INCH ]
  • Product Length : 12.1 MM  [.476 INCH ]

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Double Lock Plate
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connectors - 177918-1 - 905565-177918-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 177918-1
905565-177918-1
Rectangular Connectors - 177918-1 905565-177918-1
Manufacturer: TE Connectivity Win Source Part Number: 905565-177918-1 Series: Power Double Lock Features: Connector Lock Plate For Power Double Lock Series Package: Bag Family Name: 177918 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: 2266-177918-1, -177918-1-SI, 177918-1-ND, A112799, -177918-1-CSI, 1779181

Manufacturer: TE Connectivity
Win Source Part Number: 905565-177918-1
Series: Power Double Lock
Features: Connector Lock Plate For Power Double Lock Series
Package: Bag
Family Name: 177918
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: 2266-177918-1, -177918-1-SI, 177918-1-ND, A112799, -177918-1-CSI, 1779181

Buy Now Datasheet
Rectangular Connector Accessories - A112799-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A112799-ND
Rectangular Connector Accessories A112799-ND
Connector Lock Plate For Power Double Lock Series

Connector Lock Plate For Power Double Lock Series

Buy Now Datasheet
Connectors Power,Hvy Dty Mdlr,Contcts & Accessry - 177918-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power,Hvy Dty Mdlr,Contcts & Accessry
177918-1
Connectors Power,Hvy Dty Mdlr,Contcts & Accessry 177918-1
POWER DBL LOCK PLATE 2P

POWER DBL LOCK PLATE 2P

Buy Now

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 177918-1 905565-177918-1 A112799-ND 177918-1
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connectors - 177918-1 Rectangular Connector Accessories Connectors Power,Hvy Dty Mdlr,Contcts & Accessry
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Electronic Connector - 2026-1011-259-0305 - ERSAELECTRONICS PTE. LTD.
Specs
Connector Type Automotive Connector
View Details
3 suppliers
Mechanical Connectors - 003416-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Ribbon Cable Connectors - 102156-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers