Power Terminal, 14A, Crimp, Female, Tin Plated Copper Alloy Product overview: 177917-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-177917-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 905564-177917-1
Series: Power Double Lock
Features: Tab Contact Tin 16-20 AWG Crimp Power
Package: Reel - TR
Family Name: 177917
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 177917-1-ND, A101738TR, -177917-1-CSI, A101738CT, 1779171, 2266-177917-1, -177917-1-SI
Tab Contact Tin 16-20 AWG Crimp Power
Tab Contact Tin 16-20 AWG Crimp Power
CONTACT, PIN, 20-16AWG, CRIMP; Product Range:Power Double Lock Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:Power Double Lock Connectors RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-177917-1 | 905564-177917-1 | A101738CT-ND | 11H9885 |
| Product Name | 14A Electronic Connector | Rectangular Connectors - 177917-1 | Rectangular Connector Contacts | Contact, Pin, 20-16Awg, Crimp; Product Range Amp - Te Connectivity |
| Gender | Male / Plug |