Win Source Part Number: 1173906-177916-1
Category: Connectors, Interconnects>Rectan
Series: Power Double Lock
Type: Power
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 22-26 AWG
Contact Termination: Crimp
Pin or Socket: Tab
Standard Package: 5,000
Alternative Parts (Cross-Reference): 177916-1 .;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -177916-1-CSI,A10691
Base Product Number: 177916
(177916-1) AMP POWER DBL LOCK TAB (S) Product overview: 177916-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-177916-1 can be used for catalog matching and distributor lookup.
Tab Contact Tin 22-26 AWG Crimp Power
Tab Contact Tin 22-26 AWG Crimp Power
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1173906-177916-1 | 332-177916-1 | A106917TR-ND |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Contacts | Electronic Connector | Rectangular Connector Contacts |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |