Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334330-177915-1
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Type: Power
Contact Finish: Tin
Wire Gauge: 16-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A101740TR,A101740CT,
Base Product Number: 177915
RoHS Status: ROHS3 Compliant
Socket Contact Tin 16-20 AWG Crimp Power
Socket Contact Tin 16-20 AWG Crimp Power
Female Power Connector, 10A, 14A, Crimp, Straight, Tin Product overview: 177915-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 14A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 14A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-177915-1 can be used for catalog matching and distributor lookup.
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Power Double Lock Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1334330-177915-1 | 177915-1 | A101740CT-ND | 332-177915-1 | 46Y9207 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Contacts | Rectangular Connector Contacts | 10A 14A Electronic Connector | Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |