TE Connectivity Rectangular Connector Contacts 177914-2

Description
Socket Contact Tin 22-26 AWG Crimp Power
Request a Quote Datasheet
Description
Socket Contact Tin 22-26 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A107111CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107111CT-ND
Rectangular Connector Contacts A107111CT-ND
Socket Contact Tin 22-26 AWG Crimp Power

Socket Contact Tin 22-26 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A107111TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107111TR-ND
Rectangular Connector Contacts A107111TR-ND
Socket Contact Tin 22-26 AWG Crimp Power

Socket Contact Tin 22-26 AWG Crimp Power

Buy Now Datasheet
Contacts - 177914-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
177914-2
Contacts 177914-2
AMP POWER DBL LOCK REC (S)

AMP POWER DBL LOCK REC (S)

Buy Now
Swedesboro, NJ, United States
Contacts
177914-2
Contacts 177914-2
Contacts

Contacts

Buy Now
Amp Power Dbl Lock Rec (S) Amp - Te Connectivity - 17R5438 - Newark, An Avnet Company
Chicago, IL, United States
Amp Power Dbl Lock Rec (S) Amp - Te Connectivity
17R5438
Amp Power Dbl Lock Rec (S) Amp - Te Connectivity 17R5438
AMP POWER DBL LOCK REC (S)

AMP POWER DBL LOCK REC (S)

Supplier's Site Datasheet
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 29AH8605 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
29AH8605
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 29AH8605
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Power Double Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Power Double Lock Series RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Power Double Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Power Double Lock Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107111CT-ND 177914-2 17R5438 29AH8605
Product Name Rectangular Connector Contacts Contacts Amp Power Dbl Lock Rec (S) Amp - Te Connectivity Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers