TE Connectivity Rcpt Housing, 4Pos, Pa 66 Gf, Natural; Product Range Amp Te Connectivity 177908-1

Description
RCPT HOUSING, 4POS, PA 66 GF, NATURAL; Product Range:Power Double Lock Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:3.96mm; For Use With:AMP Power Double Lock Series 177917 & 177916 Pin Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 4POS, PA 66 GF, NATURAL; Product Range:Power Double Lock Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:3.96mm; For Use With:AMP Power Double Lock Series 177917 & 177916 Pin Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 4Pos, Pa 66 Gf, Natural; Product Range Amp Te Connectivity - 72AC7507 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 4Pos, Pa 66 Gf, Natural; Product Range Amp Te Connectivity
72AC7507
Rcpt Housing, 4Pos, Pa 66 Gf, Natural; Product Range Amp Te Connectivity 72AC7507
RCPT HOUSING, 4POS, PA 66 GF, NATURAL; Product Range:Power Double Lock Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:3.96mm; For Use With:AMP Power Double Lock Series 177917 & 177916 Pin Contacts; SVHC:No SVHC RoHS Compliant: Yes

RCPT HOUSING, 4POS, PA 66 GF, NATURAL; Product Range:Power Double Lock Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:3.96mm; For Use With:AMP Power Double Lock Series 177917 & 177916 Pin Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72AC7507
Product Name Rcpt Housing, 4Pos, Pa 66 Gf, Natural; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 13 mm (0.5118 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details