Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BEARING RINGS, HOUSINGS, AND FLANGES
TE CONNECTIVITY
177906-1 -- CONNECTOR HOUSING, RCPT, 2WAYS ROHS COMPLIANT AMP TE CONNECTIVITY
TE Connectivity
Connector Housing, Rcpt, 2Ways Rohs Compliant Amp Te Connectivity
177906-1
Description
CONNECTOR HOUSING, RCPT, 2WAYS ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
CONNECTOR HOUSING, RCPT, 2WAYS ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Ways Rohs Compliant Amp Te Connectivity
69AH9997
Connector Housing, Rcpt, 2Ways Rohs Compliant Amp Te Connectivity
69AH9997
CONNECTOR HOUSING, RCPT, 2WAYS ROHS COMPLIANT: YES
CONNECTOR HOUSING, RCPT, 2WAYS ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Bearing Rings, Housings, and Flanges
Product Number
69AH9997
Product Name
Connector Housing, Rcpt, 2Ways Rohs Compliant Amp Te Connectivity
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer
BHAOTR-253375250
Specs
Material
Aluminum
View Details
GGB
Self-Aligning Bearing Housing
UNI
Specs
Housing Type
4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D.
10 to 100 mm (0.3937 to 3.94 inch)
Material
GGG40
View Details
AST Bearings LLC
Needle Roller Bearing Inner Ring
IR20x25x20.5
Specs
Housing Type
Needle Bearing Inner Ring
Housing Bore / Bearing O.D.
25 mm (0.9843 inch)
Bearing Bore / Ring O.D.
0.7874 inch (20 mm)
View Details
FHD Bearings Co., Ltd.
Linear Bearings - Linear Bearing Housings - 9804K1
View Details