TE Connectivity Connector Housing, Plug, 12Pos, 3.96Mm; Product Range Amp Te Connectivity 177905-1

Description
CONNECTOR HOUSING, PLUG, 12POS, 3.96MM; Product Range:Power Double Lock Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:3.96mm; For Use With:AMP 177914, 177915 Socket & 177916, 177917 Pin Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 12POS, 3.96MM; Product Range:Power Double Lock Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:3.96mm; For Use With:AMP 177914, 177915 Socket & 177916, 177917 Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 12Pos, 3.96Mm; Product Range Amp Te Connectivity - 11H9864 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 12Pos, 3.96Mm; Product Range Amp Te Connectivity
11H9864
Connector Housing, Plug, 12Pos, 3.96Mm; Product Range Amp Te Connectivity 11H9864
CONNECTOR HOUSING, PLUG, 12POS, 3.96MM; Product Range:Power Double Lock Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:3.96mm; For Use With:AMP 177914, 177915 Socket & 177916, 177917 Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 12POS, 3.96MM; Product Range:Power Double Lock Series; Gender:Plug; No. of Positions:12Positions; Pitch Spacing:3.96mm; For Use With:AMP 177914, 177915 Socket & 177916, 177917 Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 11H9864
Product Name Connector Housing, Plug, 12Pos, 3.96Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 57.15 mm (2.25 inch)
Bearing Bore / Ring O.D. 1.75 inch (44.45 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details