TE Connectivity Housing, Plug, Power Double-Lock, 9Way; Product Range Amp Te Connectivity 177903-1

Description
HOUSING, PLUG, POWER DOUBLE-LOCK, 9WAY; Product Range:Power Double Lock Series; Gender:Plug; No. of Positions:9Ways; Pitch Spacing:3.96mm; For Use With:177914, 177915 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019); Connector BodyRoHS Compliant: Yes
Description
HOUSING, PLUG, POWER DOUBLE-LOCK, 9WAY; Product Range:Power Double Lock Series; Gender:Plug; No. of Positions:9Ways; Pitch Spacing:3.96mm; For Use With:177914, 177915 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019); Connector BodyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Plug, Power Double-Lock, 9Way; Product Range Amp Te Connectivity - 42AC1254 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, Power Double-Lock, 9Way; Product Range Amp Te Connectivity
42AC1254
Housing, Plug, Power Double-Lock, 9Way; Product Range Amp Te Connectivity 42AC1254
HOUSING, PLUG, POWER DOUBLE-LOCK, 9WAY; Product Range:Power Double Lock Series; Gender:Plug; No. of Positions:9Ways; Pitch Spacing:3.96mm; For Use With:177914, 177915 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019); Connector BodyRoHS Compliant: Yes

HOUSING, PLUG, POWER DOUBLE-LOCK, 9WAY; Product Range:Power Double Lock Series; Gender:Plug; No. of Positions:9Ways; Pitch Spacing:3.96mm; For Use With:177914, 177915 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019); Connector BodyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 42AC1254
Product Name Housing, Plug, Power Double-Lock, 9Way; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3543 inch (9 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details