TE Connectivity Rectangular Wire & Cable Connectors & Housings 177900-6

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 4 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Compatible Insulation Diameter Range : 3.1 MM  [.122 INCH ] Row-to-Row Spacing : 4.6 MM  [.181 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 6/6 Industry Standards Compatible With Agency/Standards Products : UL, VDE, CSA Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 4 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Compatible Insulation Diameter Range : 3.1 MM  [.122 INCH ] Row-to-Row Spacing : 4.6 MM  [.181 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 6/6 Industry Standards Compatible With Agency/Standards Products : UL, VDE, CSA Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 177900-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
177900-6
Rectangular Wire & Cable Connectors & Housings 177900-6
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 4 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Compatible Insulation Diameter Range : 3.1 MM  [.122 INCH ] Row-to-Row Spacing : 4.6 MM  [.181 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 6/6 Industry Standards Compatible With Agency/Standards Products : UL, VDE, CSA Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2
  • Number of Signal Positions : 0

Contact Features


  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Dimensions


  • Compatible Insulation Diameter Range : 3.1 MM  [.122 INCH ]
  • Row-to-Row Spacing : 4.6 MM  [.181 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • Compatible With Agency/Standards Products : UL, VDE, CSA
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 300

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A105253-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A105253-ND
Rectangular Connector Housings A105253-ND
"4 Rectangular Connectors - Housings Plug Blue 0.156"" (3.96mm)"

"4 Rectangular Connectors - Housings Plug Blue 0.156"" (3.96mm)"

Buy Now Datasheet
Headers & Wire Housings - 177900-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
177900-6
Headers & Wire Housings 177900-6
POWER DBL LOCK PLUG HSG 4P

POWER DBL LOCK PLUG HSG 4P

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365534-177900-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365534-177900-6
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365534-177900-6
Win Source Part Number: 1365534-177900-6 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Power Double Lock Package: Bulk Product Status: Active Base Product Number: 177900 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Blue Connector Type: Plug Contact Type: Female Socket Number of Positions: 4 Number of Rows: 2 Fastening Type: Latch Lock Note: Contacts Not Included Pitch: 0.156" (3.96mm) Row Spacing: 0.181" (4.60mm)

Win Source Part Number: 1365534-177900-6
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Power Double Lock
Package: Bulk
Product Status: Active
Base Product Number: 177900
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Blue
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 4
Number of Rows: 2
Fastening Type: Latch Lock
Note: Contacts Not Included
Pitch: 0.156" (3.96mm)
Row Spacing: 0.181" (4.60mm)

Buy Now Datasheet
Singapore, Singapore
300V Electronic Connector
340-177900-6
300V Electronic Connector 340-177900-6
4 Pos Wire Housing, 3.96mm Pitch, Female Socket, Crimp, 300V Product overview: 177900-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-177900-6 can be used for catalog matching and distributor lookup.

4 Pos Wire Housing, 3.96mm Pitch, Female Socket, Crimp, 300V Product overview: 177900-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-177900-6 can be used for catalog matching and distributor lookup.

Supplier's Site
Power Dbl Lock Plug Hsg 4P Rohs Compliant Amp - Te Connectivity - 11H9857 - Newark, An Avnet Company
Chicago, IL, United States
Power Dbl Lock Plug Hsg 4P Rohs Compliant Amp - Te Connectivity
11H9857
Power Dbl Lock Plug Hsg 4P Rohs Compliant Amp - Te Connectivity 11H9857
POWER DBL LOCK PLUG HSG 4P ROHS COMPLIANT: YES

POWER DBL LOCK PLUG HSG 4P ROHS COMPLIANT: YES

Supplier's Site
Power Dbl Lock Plug Hsg 4P Amp - Te Connectivity - 41AJ4650 - Newark, An Avnet Company
Chicago, IL, United States
Power Dbl Lock Plug Hsg 4P Amp - Te Connectivity
41AJ4650
Power Dbl Lock Plug Hsg 4P Amp - Te Connectivity 41AJ4650
POWER DBL LOCK PLUG HSG 4P

POWER DBL LOCK PLUG HSG 4P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 177900-6 A105253-ND 177900-6 1365534-177900-6 340-177900-6 11H9857
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 300V Electronic Connector Power Dbl Lock Plug Hsg 4P Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1393680-6 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
2 suppliers
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104348-8 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole, Right Angle
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 103944-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers