TE Connectivity Rectangular Wire & Cable Connectors & Housings 177900-2

Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 4 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Row-to-Row Spacing : 4.6 MM  [.181 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 6/6 Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : VDE, CSA Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 4 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Row-to-Row Spacing : 4.6 MM  [.181 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 6/6 Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : VDE, CSA Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 177900-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
177900-2
Rectangular Wire & Cable Connectors & Housings 177900-2
Body Features Primary Product Color : Red Configuration Features Number of Positions : 4 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Row-to-Row Spacing : 4.6 MM  [.181 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 6/6 Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : VDE, CSA Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Red

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2
  • Number of Signal Positions : 0

Contact Features


  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Dimensions


  • Row-to-Row Spacing : 4.6 MM  [.181 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Nylon 6/6

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • Compatible With Agency/Standards Products : VDE, CSA
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 300

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 17-177900-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-177900-2-ND
Rectangular Connector Housings 17-177900-2-ND
POWER DBL LOCK CONN PLUG 4P

POWER DBL LOCK CONN PLUG 4P

Buy Now Datasheet
Barrel - Barrel - Power Connectors - 177900-2 - 1034985-177900-2 - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Power Connectors - 177900-2
1034985-177900-2
Barrel - Barrel - Power Connectors - 177900-2 1034985-177900-2
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034985-177900-2 Number of Positions: 4 Pitch: 3.9624 mm Connector Type: Socket Number of Rows: 2 Row Spacing: 181 µm Number of Contacts: 4 Length: 20.6 mm Housing Material: Nylon Approvals: CSA Orientation: Straight Housing Color: Red Operating Supply Voltage: 300 V Material: Nylon Number of Pins: 4 Categories: Barrel - Power Connectors Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 221 °C Mount: Cable RoHS: Compliant Min Operating Temperature: -22 °C Max Voltage Rating (AC): 300 V Wire/Cable Type: Discrete ELV: Compliant Flammability Rating: UL94 V-0 Sealable: No Contact Style: Socket Connector System: Wire-to-Wire Contact Retention: Without VDE Tested: Yes Number of Power Positions: 0 Number of Signal Positions: 0

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034985-177900-2
Number of Positions: 4
Pitch: 3.9624 mm
Connector Type: Socket
Number of Rows: 2
Row Spacing: 181 µm
Number of Contacts: 4
Length: 20.6 mm
Housing Material: Nylon
Approvals: CSA
Orientation: Straight
Housing Color: Red
Operating Supply Voltage: 300 V
Material: Nylon
Number of Pins: 4
Categories: Barrel - Power Connectors
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 221 °C
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -22 °C
Max Voltage Rating (AC): 300 V
Wire/Cable Type: Discrete
ELV: Compliant
Flammability Rating: UL94 V-0
Sealable: No
Contact Style: Socket
Connector System: Wire-to-Wire
Contact Retention: Without
VDE Tested: Yes
Number of Power Positions: 0
Number of Signal Positions: 0

Buy Now
Power Dbl Lock Conn Plug 4P Amp - Te Connectivity - 17W5933 - Newark, An Avnet Company
Chicago, IL, United States
Power Dbl Lock Conn Plug 4P Amp - Te Connectivity
17W5933
Power Dbl Lock Conn Plug 4P Amp - Te Connectivity 17W5933
POWER DBL LOCK CONN PLUG 4P

POWER DBL LOCK CONN PLUG 4P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 177900-2 17-177900-2-ND 1034985-177900-2 17W5933
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Barrel - Barrel - Power Connectors - 177900-2 Power Dbl Lock Conn Plug 4P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1478416-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Solder & Clamp
View Details
4 suppliers